ITT Cannon D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCMZ27C2SN

Description
COMBO 27W2F PCB STR Z GF C ZIN
Request a Quote Datasheet
Description
COMBO 27W2F PCB STR Z GF C ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMZ27C2SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2F PCB STR Z GF C ZIN

COMBO 27W2F PCB STR Z GF C ZIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 89M1245 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
89M1245
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 89M1245
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMZ27C2SN 89M1245
Product Name D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data