ITT Cannon D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCMZ25X3SN

Description
COMBO 25W3F PCB STR Z GF X ZIN
Request a Quote
Description
COMBO 25W3F PCB STR Z GF X ZIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMZ25X3SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F PCB STR Z GF X ZIN

COMBO 25W3F PCB STR Z GF X ZIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 78K5252 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
78K5252
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 78K5252
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMZ25X3SN 78K5252
Product Name D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data