ITT Cannon D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCMZ25W3PN

Description
COMBO 25W3M PCB STR Z GF ZINC
Request a Quote
Description
COMBO 25W3M PCB STR Z GF ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMZ25W3PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB STR Z GF ZINC

COMBO 25W3M PCB STR Z GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 90R8168 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
90R8168
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 90R8168
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMZ25W3PN 90R8168
Product Name D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers