ITT Cannon D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCMZ25H3PNK87

Description
COMBO 25W3M PCB STR Z GF H TIN
Request a Quote
Description
COMBO 25W3M PCB STR Z GF H TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMZ25H3PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB STR Z GF H TIN

COMBO 25W3M PCB STR Z GF H TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K3924 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K3924
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K3924
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMZ25H3PNK87 01K3924
Product Name D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products