The D-Sub Connector, Receptacle, 37Pos (part number DCMY37SZ) from ITT Cannon is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauges ranging from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and has an operating temperature range of -55°C to +125°C. Constructed with a steel shell that has a yellow chromate finish over zinc, the connector is equipped with a thermoplastic insulator (type PCT, UL 94V-0) in black. The contact type is straight PCB, made from copper alloy with a gold over nickel finish. The connector is designed for dual float mount hardware and has a mating cycle rating of 200. Additionally, it has passed a 20-hour salt spray test, indicating good corrosion resistance.
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94T2241 |
| Product Name | D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |