ITT Cannon D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon DCMY37SNMB

Description
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 01K3896 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
01K3896
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 01K3896
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3896
Product Name D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details