ITT Cannon D-Sub Connectors DCMY21WA4SA197

Description
COMBO 21WA4F SOD Y GF TIN
Request a Quote Datasheet
Description
COMBO 21WA4F SOD Y GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMY21WA4SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F SOD Y GF TIN

COMBO 21WA4F SOD Y GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMY21WA4SA197
D-Sub Connectors DCMY21WA4SA197
Connector

Connector

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 28C2735 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
28C2735
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 28C2735
D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMY21WA4SA197 DCMY21WA4SA197 28C2735
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details