ITT Cannon D-Sub Connectors DCMY17W5S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMY17W5S
D-Sub Connectors DCMY17W5S
Connector

Connector

Buy Now
 - ITT Cannon DCMY17W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F SOD Y GF ZINC

COMBO 17W5F SOD Y GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 01K3877 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
01K3877
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 01K3877
D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMY17W5S ITT Cannon DCMY17W5S 01K3877
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data