ITT Cannon D-Sub Connectors DCMY17W5PK87

Description
COMBO 17W5M SOD Y GF TIN
Request a Quote Datasheet
Description
COMBO 17W5M SOD Y GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMY17W5PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M SOD Y GF TIN

COMBO 17W5M SOD Y GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMY17W5PK87
D-Sub Connectors DCMY17W5PK87
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 01K3876 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
01K3876
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 01K3876
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMY17W5PK87 DCMY17W5PK87 01K3876
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data