ITT Cannon D-Sub Connectors DCMV21HA4PNK87

Description
COMBO 21WA4M PCB STR V GF H TI
Request a Quote Datasheet
Description
COMBO 21WA4M PCB STR V GF H TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMV21HA4PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB STR V GF H TI

COMBO 21WA4M PCB STR V GF H TI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMV21HA4PNK87
D-Sub Connectors DCMV21HA4PNK87
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 01K3839 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
01K3839
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 01K3839
D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMV21HA4PNK87 DCMV21HA4PNK87 01K3839
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details