ITT Cannon D-Sub Comb Connector, Rcpt, Dc-21W4; Product Range Itt Cannon DCMV21H4SNA197

Description
COMBO 21W4F PCB STR V GF H TIN
Request a Quote Datasheet
Description
COMBO 21W4F PCB STR V GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMV21H4SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W4F PCB STR V GF H TIN

COMBO 21W4F PCB STR V GF H TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21W4; Product Range Itt Cannon - 01K3841 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21W4; Product Range Itt Cannon
01K3841
D-Sub Comb Connector, Rcpt, Dc-21W4; Product Range Itt Cannon 01K3841
D-SUB COMB CONNECTOR, RCPT, DC-21W4; Product Range:D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-21W4; Product Range:D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMV21H4SNA197 01K3841
Product Name D-Sub Comb Connector, Rcpt, Dc-21W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details