ITT Cannon D-Sub Connectors DCMV17H5PNK87

Description
COMBO 17W5M PCB STR V GF H TIN
Request a Quote Datasheet
Description
COMBO 17W5M PCB STR V GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMV17H5PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M PCB STR V GF H TIN

COMBO 17W5M PCB STR V GF H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMV17H5PNK87
D-Sub Connectors DCMV17H5PNK87
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 71M2675 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
71M2675
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 71M2675
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMV17H5PNK87 DCMV17H5PNK87 71M2675
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products