ITT Cannon D-Sub Connectors DCMR25W3S

Description
COMBO 25W3F SOD R GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3F SOD R GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMR25W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F SOD R GF ZINC

COMBO 25W3F SOD R GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMR25W3S
D-Sub Connectors DCMR25W3S
Connector

Connector

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K3822 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K3822
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K3822
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMR25W3S DCMR25W3S 01K3822
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data