The D-Sub Comb Connector, part number DCMP-8H8S-J, is designed for mixed layouts and features a contact arrangement of 8H8, which includes 0 contacts of size 20 and 8 contacts of size 8. It accommodates wire gauges ranging from AWG 8 to 26 and supports a maximum current rating of 40 A for size 8 contacts and 7.5 A for signal contacts. The connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, the connector is designed to operate within a temperature range of -55°C to +125°C. The insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The connector features a right-angle US footprint contact type, with contacts made from copper alloy and finished with gold flash (Performance Class 3). It is mounted using a 90° metal bracket with a 4-40 fastener. The product has passed a 20-hour salt spray test, indicating its durability in harsh environments.
COMBO 8W8F PCB RA P GF H ZINC
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMP8H8SJ | 07P4942 |
| Product Name | D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |