ITT Cannon D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon DCMP17W5SJA197

Description
COMBO 17W5F PCB RA P GF TIN
Request a Quote Datasheet
Description
COMBO 17W5F PCB RA P GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMP17W5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F PCB RA P GF TIN

COMBO 17W5F PCB RA P GF TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 01K3792 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
01K3792
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 01K3792
D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMP17W5SJA197 01K3792
Product Name D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) BH St. Connector For RG58 Cable - ET-TFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers