ITT Cannon D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCMN8X8PNK127

Description
COMBO 8W8M PCB STR N G30 X TIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB STR N G30 X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMN8X8PNK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB STR N G30 X TIN

COMBO 8W8M PCB STR N G30 X TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 01K3781 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
01K3781
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 01K3781
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMN8X8PNK127 01K3781
Product Name D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details