ITT Cannon D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon DCMN8W8SA101

Description
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No
Datasheet
Description
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 01K3780 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
01K3780
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 01K3780
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3780
Product Name D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data