ITT Cannon D-Sub Connectors DCMN8H8PNK127

Description
COMBO 8W8M PCB STR N G30 H TIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB STR N G30 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMN8H8PNK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB STR N G30 H TIN

COMBO 8W8M PCB STR N G30 H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMN8H8PNK127
D-Sub Connectors DCMN8H8PNK127
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 01K3777 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
01K3777
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 01K3777
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMN8H8PNK127 DCMN8H8PNK127 01K3777
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details