The D-Sub Comb Connector, Plug, DC-8W8, part number DCMN-8H8P-N, is designed for mixed layouts and features a contact arrangement of 8H8, which includes 0 contacts of size 20 and 8 contacts of size 8. It accommodates wire gauges ranging from AWG 8 to 26 and supports a maximum current rating of 40 A for size 8 contacts and 7.5 A for signal contacts. The connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, the connector's insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The contact type is straight PCB with a US footprint, made from copper alloy and finished with gold flash (Performance Class 3). The connector is designed for mounting with a .300" (7.6mm) standoff and utilizes a 4-40 screwlock and boardlock. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test.
COMBO 8W8M PCB STR N GF H ZINC
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMN8H8PN | 73T5531 |
| Product Name | D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |