ITT Cannon D-Sub Connectors DCMN37SNA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMN37SNA197
D-Sub Connectors DCMN37SNA197
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCMN37SNA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMN37SNA197
Connectors I/O - D-Sub & D-Ribbon DCMN37SNA197
DSUB 37 F PCB STR G TIN

DSUB 37 F PCB STR G TIN

Buy Now
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 27C1917 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
27C1917
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 27C1917
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMN37SNA197 DCMN37SNA197 27C1917
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044PAA132 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers