ITT Cannon D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCMN27H2SNA197

Description
COMBO 27W2F PCB STR N GF H TIN
Request a Quote Datasheet
Description
COMBO 27W2F PCB STR N GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMN27H2SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2F PCB STR N GF H TIN

COMBO 27W2F PCB STR N GF H TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 01K3766 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
01K3766
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 01K3766
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMN27H2SNA197 01K3766
Product Name D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details