ITT Cannon D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon DCMN21CA4SNA197

Description
COMBO 21WA4F PCB STR N GF C TI
Request a Quote Datasheet
Description
COMBO 21WA4F PCB STR N GF C TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMN21CA4SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F PCB STR N GF C TI

COMBO 21WA4F PCB STR N GF C TI

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 25K2164 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
25K2164
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 25K2164
D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMN21CA4SNA197 25K2164
Product Name D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details