ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMN13W6SN

Description
COMBO 13W6F PCB STR N GF ZINC
Request a Quote Datasheet
Description
COMBO 13W6F PCB STR N GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMN13W6SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F PCB STR N GF ZINC

COMBO 13W6F PCB STR N GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 55T5534 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
55T5534
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 55T5534
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMN13W6SN 55T5534
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD044PAM232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers