ITT Cannon Dsub 8X8 F Pcb G50 50Ohm Itt Cannon DCMMZ8X8SN

Description
COMBO 8W8F PCB STR Z G50 X ZIN
Request a Quote
Description
COMBO 8W8F PCB STR Z G50 X ZIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMZ8X8SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F PCB STR Z G50 X ZIN

COMBO 8W8F PCB STR Z G50 X ZIN

Buy Now
Dsub 8X8 F Pcb G50 50Ohm Itt Cannon - 48M2532 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 8X8 F Pcb G50 50Ohm Itt Cannon
48M2532
Dsub 8X8 F Pcb G50 50Ohm Itt Cannon 48M2532
DSUB 8X8 F PCB G50 50OHM

DSUB 8X8 F PCB G50 50OHM

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMZ8X8SN 48M2532
Product Name Dsub 8X8 F Pcb G50 50Ohm Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details