ITT Cannon D-Sub Connectors DCMMZ8H8PN

Description
COMBO 8W8M PCB STR Z G50 H ZIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB STR Z G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMZ8H8PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB STR Z G50 H ZIN

COMBO 8W8M PCB STR Z G50 H ZIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMMZ8H8PN
D-Sub Connectors DCMMZ8H8PN
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 25K2135 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
25K2135
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 25K2135
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMZ8H8PN DCMMZ8H8PN 25K2135
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details