The D-Sub Connector, Receptacle, 37Pos, part number DCMMZ-37S-N-A101, is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed from carbon steel with a cadmium plating finish, the connector's insulator is made of thermoplastic (PCT) with a UL 94V-0 rating, and it is colored black. The contact type is straight PCB, made from copper alloy with a gold over nickel finish (Performance Class 2). The connector is suitable for operating temperatures ranging from -55°C to +150°C and has passed a salt spray test for 48 hours. This product is ideal for applications requiring durable and reliable connections.
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 48M2531 |
| Product Name | D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |