The D-Sub Comb Connector, Plug, DC-13W6 from the Combo D Series by Cannon features a contact arrangement of 13H6, which includes 7 size 20 signal contacts and 6 size 8 power contacts. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is designed for a mating cycle life of 500 cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, it includes a thermoplastic insulator rated UL 94V-0 in black. The connector operates effectively within a temperature range of -55°C to +150°C and has a contact resistance of 10 milli Ohm max. The contact type is straight PCB with a US footprint, and the contact material is copper alloy with a gold over nickel finish. The mounting method is via a .300'' (7.6mm) 4-40 standoff with boardlock. This connector is suitable for applications requiring robust performance and reliability in harsh environments.
COMBO 13W6M PCB STR Z G50 H ZI
D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6;
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCMMZ13H6PN | ITT Cannon DCMMZ13H6PN | 25K2133 |
| Product Name | D-Sub Connectors | D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |