ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMMY37SE

Description
DSUB 37F PCB STR Y G50 ZINC
Request a Quote Datasheet
Description
DSUB 37F PCB STR Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMY37SE - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB STR Y G50 ZINC

DSUB 37F PCB STR Y G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCMMY37SE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMMY37SE
Connectors I/O - D-Sub & D-Ribbon DCMMY37SE
DSUB 37 F PCB STR D FLOA G50 Z

DSUB 37 F PCB STR D FLOA G50 Z

Buy Now
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 01K3600 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
01K3600
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 01K3600
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMY37SE DCMMY37SE 01K3600
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data