ITT Cannon D-Sub Connectors DCMMY25W3S

Description
COMBO 25W3F SOD Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 25W3F SOD Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMY25W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F SOD Y G50 ZINC

COMBO 25W3F SOD Y G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMMY25W3S
D-Sub Connectors DCMMY25W3S
Connector

Connector

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K3587 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K3587
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K3587
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMY25W3S DCMMY25W3S 01K3587
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - Z3646-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers