ITT Cannon D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCMMY25W3P

Description
COMBO 25W3M SOD Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 25W3M SOD Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMY25W3P - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M SOD Y G50 ZINC

COMBO 25W3M SOD Y G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K3586 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K3586
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K3586
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMY25W3P 01K3586
Product Name D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details