ITT Cannon D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon DCMMY17W5S

Description
COMBO 17W5F SOD Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 17W5F SOD Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMY17W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F SOD Y G50 ZINC

COMBO 17W5F SOD Y G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 25K2129 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
25K2129
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 25K2129
D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMY17W5S 25K2129
Product Name D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3 D-sub Connectors - XM3B-1522 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers