ITT Cannon D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCMMV27W2PN

Description
D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 01K3572 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
01K3572
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 01K3572
D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3572
Product Name D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers