The D-Sub Comb Connector, Plug, DC-21WA4, from ITT Cannon features a mixed layout with 17 signal contacts and 4 power positions. It supports wire gauge ranges from AWG 8 to 26 and is rated for 500 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. Constructed with a steel shell finished in yellow chromate over zinc, it includes a thermoplastic insulator rated UL 94V-0. The connector operates within a temperature range of -55°C to +150°C and has a contact resistance of 10 milli Ohm max. It is designed for through-hole termination with a straight PCB US footprint.
COMBO 21WA4M SOD V G50 H ZINC
D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:D*M Series; Insert Arrangement:DC-21WA4
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMV21HA4PN | DCMMV21HA4PN | 25K2124 |
| Product Name | D-Sub Connectors | D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |