ITT Cannon D-Sub Connectors DCMMV13H6PN

Description
COMBO 13W6M PCB STR V G50 H ZI
Request a Quote Datasheet
Description
COMBO 13W6M PCB STR V G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMV13H6PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M PCB STR V G50 H ZI

COMBO 13W6M PCB STR V G50 H ZI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMMV13H6PN
D-Sub Connectors DCMMV13H6PN
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 25K2122 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
25K2122
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 25K2122
D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMV13H6PN DCMMV13H6PN 25K2122
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details