COMBO 8W8F PCB RA P G50 X ZINC
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMP8X8SP | DCMMP8X8SP | 01K3556 |
| Product Name | D-Sub Connectors | D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |