COMBO 8W8F SOD P G50 ZINC
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMP8W8S | 01K3555 |
| Product Name | D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |