ITT Cannon D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCMMP8H8PJK87

Description
COMBO 8W8M PCB RA P G50 H TIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB RA P G50 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMP8H8PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB RA P G50 H TIN

COMBO 8W8M PCB RA P G50 H TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 21M9981 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
21M9981
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 21M9981
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMP8H8PJK87 21M9981
Product Name D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details