ITT Cannon D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMMP37PF

Description
DSUB 37M PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMP37PF - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA G50 ZINC

DSUB 37M PCB RA G50 ZINC

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3547 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3547
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3547
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMP37PF 01K3547
Product Name D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
6 suppliers
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details