ITT Cannon D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCMMP27C2SJ

Description
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 01K3542 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
01K3542
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 01K3542
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3542
Product Name D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
M23 Receptacle - 888M-M19AE-12F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details