ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMMP13W6SP

Description
COMBO 13W6M SOD P G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W6M SOD P G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMP13W6SP - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M SOD P G50 ZINC

COMBO 13W6M SOD P G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 01K3530 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
01K3530
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 01K3530
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMP13W6SP 01K3530
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details