ITT Cannon D-Sub Connectors DCMMN37SZ

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMMN37SZ
D-Sub Connectors DCMMN37SZ
Connector

Connector

Buy Now
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 86W6427 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
86W6427
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 86W6427
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCMMN37SZ 86W6427
Product Name D-Sub Connectors D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Specs
Connector Type Automotive Connector
View Details