The D-Sub Connector, Plug, 37Pos (part number 01K3526) from Itt Cannon is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed with a steel shell that has a yellow chromate finish over zinc, this connector is built for durability. The insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The connector's contacts are made from copper alloy with a gold over nickel finish, classified as Performance Class 2. It operates effectively within a temperature range of -55°C to +150°C and has passed a 48-hour salt spray test, ensuring its resilience in harsh environments. The connector includes hardware for .300" (7.6mm) standoff and features a 4-40 screwlock and boardlock for secure mounting.
DSUB 37M PCB STR N G50 ZINC
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts;
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMN37PN | DCMMN37PN | 01K3526 |
| Product Name | D-Sub Connectors | D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |