ITT Cannon D-Sub Connectors DCMMN25H3PN

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-25W3, part number DCMMN-25H3P-N, is designed for mixed layouts with a contact arrangement of 22 signal contacts (size 20) and 3 power contacts (size 8). It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. Constructed with a steel shell featuring a yellow chromate finish over zinc, the insulator is made from thermoplastic (type PCT, UL 94V-0) and is black in color. The connector is rated for operating temperatures between -55°C and +150°C and has a contact resistance of 10 milli Ohm maximum. It utilizes a straight PCB contact type with a gold over nickel finish and is mounted using a .300" (7.6mm) standoff with a 4-40 screwlock and boardlock. The product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-25W3, part number DCMMN-25H3P-N, is designed for mixed layouts with a contact arrangement of 22 signal contacts (size 20) and 3 power contacts (size 8). It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. Constructed with a steel shell featuring a yellow chromate finish over zinc, the insulator is made from thermoplastic (type PCT, UL 94V-0) and is black in color. The connector is rated for operating temperatures between -55°C and +150°C and has a contact resistance of 10 milli Ohm maximum. It utilizes a straight PCB contact type with a gold over nickel finish and is mounted using a .300" (7.6mm) standoff with a 4-40 screwlock and boardlock. The product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMMN25H3PN
D-Sub Connectors DCMMN25H3PN
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 25K2117 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
25K2117
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 25K2117
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCMMN25H3PN 25K2117
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products