ITT Cannon D-Sub Connectors DCMMN17H5PN

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMMN17H5PN
D-Sub Connectors DCMMN17H5PN
Connector

Connector

Buy Now
 - ITT Cannon DCMMN17H5PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M PCB STR N G50 H ZI

COMBO 17W5M PCB STR N G50 H ZI

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 25K2115 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
25K2115
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 25K2115
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMMN17H5PN ITT Cannon DCMMN17H5PN 25K2115
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products