ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMMN13H6SN

Description
COMBO 13W6F PCB STR N G50 H ZI
Request a Quote Datasheet
Description
COMBO 13W6F PCB STR N G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMN13H6SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F PCB STR N G50 H ZI

COMBO 13W6F PCB STR N G50 H ZI

Buy Now
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 34K3228 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
34K3228
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 34K3228
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMN13H6SN 34K3228
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details