ITT Cannon D-Sub Connectors DCMMH37PZ

Description
DSUB 37M PCB STR H G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB STR H G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMH37PZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB STR H G50 ZINC

DSUB 37M PCB STR H G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMMH37PZ
D-Sub Connectors DCMMH37PZ
Connector

Connector

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 82T3069 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
82T3069
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 82T3069
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMH37PZ DCMMH37PZ 82T3069
Product Name D-Sub Connectors D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details