COMBO 8W8M PCB RA G G50 H CAD
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMG8H8PJA101 | 48M2521 |
| Product Name | D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |