ITT Cannon D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMMG37PF

Description
DSUB 37M PCB RA G G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB RA G G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMG37PF - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA G G50 ZINC

DSUB 37M PCB RA G G50 ZINC

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3509 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3509
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3509
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMG37PF 01K3509
Product Name D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details