ITT Cannon D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCMMG27C2SJ

Description
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 39X9846 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
39X9846
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 39X9846
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X9846
Product Name D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details