The D-Sub Comb Connector, part number DCMMG-25H3SJA197, is a receptacle connector from the Combo D series by Cannon. It features a contact arrangement of 25 positions, including 22 signal contacts and 3 power contacts, with a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is designed for wire gauge ranges from AWG 8 to 26 and supports up to 500 mating cycles. It has a dielectric withstanding voltage of 500 VAC at sea level and operates within a temperature range of -55°C to +150°C. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT, UL 94V-0) in black. The connector utilizes a right-angle US footprint contact type and features a gold over nickel contact finish. Mounting options include a 90° metal bracket and various fasteners. The product is RoHS compliant and has undergone a 48-hour salt spray test, ensuring durability in harsh environments.
COMBO 25W3F PCB RA G G50 H TIN
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMG25H3SJA197 | 02P1719 |
| Product Name | D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |